Cap Aluminum Lytic 680uF 200V 20% (30 X 30mm) Snap-In 10mm 1780mA 3000h 105°C Bulk Product overview: 200MXC680MEFCSN30X30
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 680UF, 200V, 20%, RADIAL; Capacitance:680µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
CAP ALUM 680UF 20% 200V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-200MXC680MEFCSN30X30 | 1189-200MXC680MEFCSN30X30-ND | 54T5126 | 200MXC680MEFCSN30X30 |
| Product Name | 680uF 200V 1780mA Capacitor | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 680Uf, 200V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Snap-In | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6.80E8 microF | 680 microF | 680 microF | 680 microF |