8.2µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAP ALUM 8.2UF 20% 200V RADIAL
Aluminium Electrolytic Capacitor, LLE Series, 8.2 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1184-ND | 200LLE8R2MEFC8X9 | 01X0341 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Lle Series, 8.2 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |