Rubycon Corporation Aluminum Electrolytic Capacitors 200LLE6R8MEFC8X9

Description
6.8µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1183-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1183-ND
Aluminum Electrolytic Capacitors 1189-1183-ND
6.8µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

6.8µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Lle Series, 6.8 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0340 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 6.8 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0340
Aluminium Electrolytic Capacitor, Lle Series, 6.8 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0340
Aluminium Electrolytic Capacitor, LLE Series, 6.8 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 6.8 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200LLE6R8MEFC8X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200LLE6R8MEFC8X9
Capacitors - Aluminum Electrolytic Capacitors 200LLE6R8MEFC8X9
CAP ALUM 6.8UF 20% 200V RADIAL

CAP ALUM 6.8UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1183-ND 01X0340 200LLE6R8MEFC8X9
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 6.8 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers