Rubycon Corporation Aluminum Electrolytic Capacitors 200LLE5R6MEFC8X9

Description
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1182-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1182-ND
Aluminum Electrolytic Capacitors 1189-1182-ND
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1351967-200LLE5R6MEFC8X9 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351967-200LLE5R6MEFC8X9
Capacitors - Aluminum Electrolytic Capacitors 1351967-200LLE5R6MEFC8X9
Win Source Part Number: 1351967-200LLE5R6MEF C8X9 Category: Capacitors - Aluminum Electrolytic Capacitors Series: LLE Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 2,000 Capacitance: 5.6 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 56 mA @ 120 Hz Ripple Current @ High Frequency: 112 mA @ 100 kHz

Win Source Part Number: 1351967-200LLE5R6MEFC8X9
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LLE
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 2,000
Capacitance: 5.6 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 56 mA @ 120 Hz
Ripple Current @ High Frequency: 112 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200LLE5R6MEFC8X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200LLE5R6MEFC8X9
Capacitors - Aluminum Electrolytic Capacitors 200LLE5R6MEFC8X9
CAP ALUM 5.6UF 20% 200V RADIAL

CAP ALUM 5.6UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Lle Series, 5.6 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0339 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Lle Series, 5.6 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0339
Aluminium Electrolytic Capacitor, Lle Series, 5.6 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0339
Aluminium Electrolytic Capacitor, LLE Series, 5.6 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, LLE Series, 5.6 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1182-ND 1351967-200LLE5R6MEFC8X9 200LLE5R6MEFC8X9 01X0339
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Lle Series, 5.6 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details