Rubycon Corporation Aluminum Electrolytic Capacitors 200KXW390MEFC18X35

Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1172-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1172-ND
Aluminum Electrolytic Capacitors 1189-1172-ND
390µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

390µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 390Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8648 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 390Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8648
Aluminum Electrolytic Capacitor, 390Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8648
ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 200V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 390UF, 200V, 20%, RADIAL; Capacitance:390µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Kxw Series, 390 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0333 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 390 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
01X0333
Aluminium Electrolytic Capacitor, Kxw Series, 390 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 01X0333
Aluminium Electrolytic Capacitor, KXW Series, 390 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 390 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200KXW390MEFC18X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200KXW390MEFC18X35
Capacitors - Aluminum Electrolytic Capacitors 200KXW390MEFC18X35
CAP ALUM 390UF 20% 200V RADIAL

CAP ALUM 390UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1172-ND 39T8648 01X0333 200KXW390MEFC18X35
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 390Uf, 200V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Kxw Series, 390 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers