Cap Aluminum Lytic 390uF 200V 20% (16 X 40mm) Radial 7.5mm 1130mA 2000h 105°C Product overview: 200KXW390MEFC16X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 200V, 1130mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 200V, 1130mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200KXW390MEFC16X4
390µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Manufacturer: Rubycon
Win Source Part Number: 905823-200KXW390MEFC
Series: KXW
Operating Temperature Range: -25°C ~ 105°C
Features: 390 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 200
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
CAP ALUM 390UF 20% 200V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-200KXW390MEFC16X40 | 200KXW390MEFC16X40-ND | 905823-200KXW390MEFC16X40 | 200KXW390MEFC16X40 |
| Product Name | 390uF 200V 1130mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - 200KXW390MEFC16X40 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3.90E8 microF | 390 microF | 390 microF |