The Aluminum Capacitor 200KXW180MEFC12.5X35
Manufacturer: Rubycon
Win Source Part Number: 796203-200KXW180MEFC
Series: KXW
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 180μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: KXW
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - Low Frequency: 700mA @ 120Hz
Ripple Current - High Frequency: 980mA @ 10kHz
Height - Seated (Maximum): 1.457" (37.00mm)
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): UCY2D181MHD; EPAG201ELL181MK35S; UPT2D181MHD;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
180µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAP ALUM 180UF 20% 200V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 200V, 20%, RADIAL; Capacitance:180µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 180UF 20% 200V RADIAL
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 796203-200KXW180MEFC12.5X35 | 200KXW180MEFC12.5X35-ND | 200KXW180MEFC12.5X35 | 39T8642 | 200KXW180MEFC12.5X35 |
| Product Name | Aluminum Capacitors - 200KXW180MEFC12.5X35 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 180Uf, 200V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 200 volts | 200 volts | 200 volts |