Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 360mA 5000h 105°C Bulk Product overview: 200CFX22MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V, 360mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, 360mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200CFX22MEFC10X16
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Win Source Part Number: 1358096-200CFX22MEFC
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: CFX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 360 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.709" (18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 22UF 20% 200V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-200CFX22MEFC10X16 | 1189-2208-ND | 1358096-200CFX22MEFC10X16 | 200CFX22MEFC10X16 |
| Product Name | 22uF 200V 360mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF | 22 microF |