180uF 200V ±20% 2.07A@100kHz Plugin,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
180uF 200V ±20% 2.07A@100kHz Plugin,D12.5xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 180µF, 200V, 20% ROHS COMPLIANT: YES
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 200BXW180MEFR12.5X35 | 200BXW180MEFR12.5X35 | 95AC7548 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | Cap, 180Μf, 200V, 20% Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |