Rubycon Corporation Aluminum Electrolytic Capacitors 200BXC33MEFC10X20

Description
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2207-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2207-ND
Aluminum Electrolytic Capacitors 1189-2207-ND
33µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

33µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
33uF 200V 650mA Capacitor
58-200BXC33MEFC10X20
33uF 200V 650mA Capacitor 58-200BXC33MEFC10X20
Cap Aluminum Lytic 33uF 200V 20% (10 X 20mm) Radial 5mm 650mA 10000h 105°C Bulk Product overview: 200BXC33MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 200V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 200V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC33MEFC10X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 200V 20% (10 X 20mm) Radial 5mm 650mA 10000h 105°C Bulk Product overview: 200BXC33MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 200V, 650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 200V, 650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC33MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357753-200BXC33MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357753-200BXC33MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1357753-200BXC33MEFC10X20
Win Source Part Number: 1357753-200BXC33MEFC 10X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: BXC Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 260 mA @ 120 Hz Ripple Current @ High Frequency: 650 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357753-200BXC33MEFC10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: BXC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 260 mA @ 120 Hz
Ripple Current @ High Frequency: 650 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 200BXC33MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
200BXC33MEFC10X20
Aluminum Electrolytic Capacitors 200BXC33MEFC10X20
CAP ALUM 33UF 20% 200V RADIAL

CAP ALUM 33UF 20% 200V RADIAL

Supplier's Site Datasheet
Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h - 683-200BXC33MEFC10X20 - Utmel Electronic Limited
Hong Kong, China
Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h
683-200BXC33MEFC10X20
Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h 683-200BXC33MEFC10X20
Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h

Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 200BXC33MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200BXC33MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 200BXC33MEFC10X20
CAP ALUM 33UF 20% 200V RADIAL

CAP ALUM 33UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2207-ND 58-200BXC33MEFC10X20 1357753-200BXC33MEFC10X20 200BXC33MEFC10X20 683-200BXC33MEFC10X20 200BXC33MEFC10X20
Product Name Aluminum Electrolytic Capacitors 33uF 200V 650mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Rubycon Aluminium Electrolytic Capacitor 33F 200 V dc 10mm Through Hole series BXC lifetime 10000h Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details