Rubycon Corporation Aluminum Electrolytic Capacitors 200BXC10MEFC10X16

Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-200BXC10MEFC10X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200BXC10MEFC10X16-ND
Aluminum Electrolytic Capacitors 1189-200BXC10MEFC10X16-ND
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10uF 200V 320mA Capacitor
58-200BXC10MEFC10X16
10uF 200V 320mA Capacitor 58-200BXC10MEFC10X16
Cap Aluminum Lytic 10uF 200V 20% (10 X 16mm) Radial 5mm 320mA 10000h 105°C Bulk Product overview: 200BXC10MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 200V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 200V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC10MEFC10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 200V 20% (10 X 16mm) Radial 5mm 320mA 10000h 105°C Bulk Product overview: 200BXC10MEFC10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 200V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 200V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC10MEFC10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 200BXC10MEFC10X16 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
200BXC10MEFC10X16
Aluminum Electrolytic Capacitors 200BXC10MEFC10X16
CAP ALUM 10UF 20% 200V RADIAL

CAP ALUM 10UF 20% 200V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200BXC10MEFC10X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200BXC10MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 200BXC10MEFC10X16
CAP ALUM 10UF 20% 200V RADIAL

CAP ALUM 10UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-200BXC10MEFC10X16-ND 58-200BXC10MEFC10X16 200BXC10MEFC10X16 200BXC10MEFC10X16
Product Name Aluminum Electrolytic Capacitors 10uF 200V 320mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details