Rubycon Corporation 100uF 200V 1420mA Capacitor 200BXC100MEFC16X20

Description
Cap Aluminum Lytic 100uF 200V 20% (16 X 20mm) Radial 7.5mm 1420mA 12000h 105°C Bulk Product overview: 200BXC100MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC100MEFC16X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 200V 20% (16 X 20mm) Radial 7.5mm 1420mA 12000h 105°C Bulk Product overview: 200BXC100MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC100MEFC16X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 200V 1420mA Capacitor
58-200BXC100MEFC16X20
100uF 200V 1420mA Capacitor 58-200BXC100MEFC16X20
Cap Aluminum Lytic 100uF 200V 20% (16 X 20mm) Radial 7.5mm 1420mA 12000h 105°C Bulk Product overview: 200BXC100MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC100MEFC16X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 200V 20% (16 X 20mm) Radial 7.5mm 1420mA 12000h 105°C Bulk Product overview: 200BXC100MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 1420mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 1420mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200BXC100MEFC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-200BXC100MEFC16X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200BXC100MEFC16X20-ND
Aluminum Electrolytic Capacitors 1189-200BXC100MEFC16X20-ND
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 200BXC100MEFC16X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
200BXC100MEFC16X20
Aluminum Electrolytic Capacitors 200BXC100MEFC16X20
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200BXC100MEFC16X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200BXC100MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 200BXC100MEFC16X20
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-200BXC100MEFC16X20 1189-200BXC100MEFC16X20-ND 200BXC100MEFC16X20 200BXC100MEFC16X20
Product Name 100uF 200V 1420mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details