220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 2000 Hrs @ 105°C
Cap Aluminum Polymer 220uF 2.5VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.007 Ohm 3000mA 2000h 105°C Automotive Product overview: 2.5SXE220MR07 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.007 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.007 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2.5SXE220MR07 can be used for catalog matching and distributor lookup.
Manufacturer: Rubycon
Win Source Part Number: 1002927-2.5SXE220MR0
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 2.5V
Height - Seated (Max): 0.075" (1.90mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 7 mOhm
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 3A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
CAP ALUM POLY 220UF 20% 2.5V SMD
CAP ALUM POLY 220UF 20% 2.5V SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1573-2-ND | 69-2.5SXE220MR07 | 1002927-2.5SXE220MR07 | 2.5SXE220MR07 | 2.5SXE220MR07 |
| Product Name | Aluminum - Polymer Capacitors | Automotive SMD 220uF 0.007 Ohm Capacitor | Aluminum - Polymer Capacitors - 2.5SXE220MR07 | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 2.20E8 microF | 220 microF | 220 microF | 220 microF |