Rubycon Corporation Aluminum - Polymer Capacitors 2.5SXE220M

Description
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-1572-2-ND
Aluminum - Polymer Capacitors 1189-1572-2-ND
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.009 Ohm 3000mA Capacitor
69-2.5SXE220M
SMD 220uF 0.009 Ohm 3000mA Capacitor 69-2.5SXE220M
Cap Aluminum Polymer 220uF 2.5VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2.5SXE220M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2.5SXE220M can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 220uF 2.5VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.009 Ohm 3000mA 2000h 105°C Product overview: 2.5SXE220M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.009 Ohm, 3000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.009 Ohm, 3000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-2.5SXE220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 2.5SXE220M - 728723-2.5SXE220M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 2.5SXE220M
728723-2.5SXE220M
Aluminum - Polymer Capacitors - 2.5SXE220M 728723-2.5SXE220M
Manufacturer: Rubycon Win Source Part Number: 728723-2.5SXE220M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 2.5V ESR (Equivalent Series Resistance): 9mOhm Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at High Frequency: 3A at 100kHz

Manufacturer: Rubycon
Win Source Part Number: 728723-2.5SXE220M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 2.5V
ESR (Equivalent Series Resistance): 9mOhm
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at High Frequency: 3A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 2.5SXE220M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2.5SXE220M
Aluminum - Polymer Capacitors 2.5SXE220M
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2.5SXE220M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2.5SXE220M
Capacitors - Aluminum - Polymer Capacitors 2.5SXE220M
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1572-2-ND 69-2.5SXE220M 728723-2.5SXE220M 2.5SXE220M 2.5SXE220M
Product Name Aluminum - Polymer Capacitors SMD 220uF 0.009 Ohm 3000mA Capacitor Aluminum - Polymer Capacitors - 2.5SXE220M Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details