Rubycon Corporation Aluminum - Polymer Capacitors 2.5SXB220MX

Description
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2.5SXB220MX-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
2.5SXB220MX-ND
Aluminum - Polymer Capacitors 2.5SXB220MX-ND
220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C

220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 13mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2.5SXB220MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
2.5SXB220MX
Capacitors - Aluminum - Polymer Capacitors 2.5SXB220MX
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 2.5SXB220MX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2.5SXB220MX
Aluminum - Polymer Capacitors 2.5SXB220MX
CAP ALUM POLY 220UF 20% 2.5V SMD

CAP ALUM POLY 220UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2.5SXB220MX-ND 2.5SXB220MX 2.5SXB220MX
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details