330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 2.5V SMD
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 2.5V, 20%, SMD; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1554-2-ND | 2.5SW330M | 05R8640 | 2.5SW330M |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor 330Uf, 2.5V, 20%, Smd; Capacitance Rubycon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |