Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB4R7M10X20

Description
4.7F (EDLC) Supercapacitor 2.5V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4.7F (EDLC) Supercapacitor 2.5V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1162-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1162-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1162-ND
4.7F (EDLC) Supercapacitor 2.5V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C

4.7F (EDLC) Supercapacitor 2.5V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB4R7M10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB4R7M10X20
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB4R7M10X20
CAP 4.7F 20% 2.5V THROUGH HOLE

CAP 4.7F 20% 2.5V THROUGH HOLE

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB4R7M10X20 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB4R7M10X20
Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB4R7M10X20
CAP 4.7F 20% 2.5V THROUGH HOLE

CAP 4.7F 20% 2.5V THROUGH HOLE

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Dmb Series, 4.7 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0318 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Dmb Series, 4.7 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0318
Aluminium Electrolytic Capacitor, Dmb Series, 4.7 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0318
Aluminium Electrolytic Capacitor, DMB Series, 4.7 F, - 20%, 2.5 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, DMB Series, 4.7 F, - 20%, 2.5 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1162-ND 2.5DMB4R7M10X20 2.5DMB4R7M10X20 01X0318
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, Dmb Series, 4.7 F, 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 4.70E6 microF 4.70E6 microF 4.70E6 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers