Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB2R2M8X16

Description
2.2F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
2.2F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1160-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1160-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1160-ND
2.2F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C

2.2F (EDLC) Supercapacitor 2.5V Radial, Can 1Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB2R2M8X16 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB2R2M8X16
Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB2R2M8X16
CAP 2.2F 20% 2.5V THROUGH HOLE

CAP 2.2F 20% 2.5V THROUGH HOLE

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB2R2M8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB2R2M8X16
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB2R2M8X16
CAP 2.2F 20% 2.5V THROUGH HOLE

CAP 2.2F 20% 2.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1160-ND 2.5DMB2R2M8X16 2.5DMB2R2M8X16
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 2.20E6 microF 2.20E6 microF 2.20E6 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details