Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB100M20X55

Description
100F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
100F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1157-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1157-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1157-ND
100F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C

100F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Dmb Series, 100 F, 20%, 2.5 V, 20 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0314 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Dmb Series, 100 F, 20%, 2.5 V, 20 Mm, Radial Leaded Rohs Compliant Rubycon
01X0314
Aluminium Electrolytic Capacitor, Dmb Series, 100 F, 20%, 2.5 V, 20 Mm, Radial Leaded Rohs Compliant Rubycon 01X0314
Aluminium Electrolytic Capacitor, DMB Series, 100 F, - 20%, 2.5 V, 20 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, DMB Series, 100 F, - 20%, 2.5 V, 20 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMB100M20X55 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMB100M20X55
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMB100M20X55
CAP 100F 20% 2.5V THROUGH HOLE

CAP 100F 20% 2.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1157-ND 01X0314 2.5DMB100M20X55
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, Dmb Series, 100 F, 20%, 2.5 V, 20 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E8 microF 1.00E8 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details