Rubycon Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMA190M22X65

Description
190F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C
Request a Quote Datasheet
Description
190F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 1189-1156-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
1189-1156-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 1189-1156-ND
190F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C

190F (EDLC) Supercapacitor 2.5V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 2.5DMA190M22X65 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
2.5DMA190M22X65
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 2.5DMA190M22X65
CAP 190F 20% 2.5V THROUGH HOLE

CAP 190F 20% 2.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-1156-ND 2.5DMA190M22X65
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 1.90E8 microF 1.90E8 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U075BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details