Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLS470MEFC8X11.5

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2570-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2570-ND
Aluminum Electrolytic Capacitors 1189-2570-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4330 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4330
Electrolytic Capacitor, Zls Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4330
Electrolytic Capacitor, ZLS Series, 470 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 470 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLS470MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLS470MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16ZLS470MEFC8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2570-ND 75Y4330 16ZLS470MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details