Rubycon Corporation Aluminum Capacitors - 16ZLS3300MEFC12.5X30 16ZLS3300MEFC12.5X30

Description
Manufacturer: Rubycon Win Source Part Number: 1093644-16ZLS3300MEF C12.5X30 Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 13 mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 2.415A @ 120Hz Ripple Current - High Frequency: 3.45A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1093644-16ZLS3300MEF C12.5X30 Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 13 mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 2.415A @ 120Hz Ripple Current - High Frequency: 3.45A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 16ZLS3300MEFC12.5X30 - 1093644-16ZLS3300MEFC12.5X30 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16ZLS3300MEFC12.5X30
1093644-16ZLS3300MEFC12.5X30
Aluminum Capacitors - 16ZLS3300MEFC12.5X30 1093644-16ZLS3300MEFC12.5X30
Manufacturer: Rubycon Win Source Part Number: 1093644-16ZLS3300MEF C12.5X30 Packaging: Bulk Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 1.260" (32.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 13 mOhm Lifetime @ Temp.: 6000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 2.415A @ 120Hz Ripple Current - High Frequency: 3.45A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Rubycon
Win Source Part Number: 1093644-16ZLS3300MEFC12.5X30
Packaging: Bulk
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 13 mOhm
Lifetime @ Temp.: 6000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 2.415A @ 120Hz
Ripple Current - High Frequency: 3.45A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2580-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2580-ND
Aluminum Electrolytic Capacitors 1189-2580-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Zls Series, 3300 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4328 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 3300 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4328
Electrolytic Capacitor, Zls Series, 3300 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4328
Electrolytic Capacitor, ZLS Series, 3300 F, 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 3300 F, 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLS3300MEFC12.5X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLS3300MEFC12.5X30
Capacitors - Aluminum Electrolytic Capacitors 16ZLS3300MEFC12.5X30
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1093644-16ZLS3300MEFC12.5X30 1189-2580-ND 75Y4328 16ZLS3300MEFC12.5X30
Product Name Aluminum Capacitors - 16ZLS3300MEFC12.5X30 Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 3300 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details