Rubycon Corporation Electrolytic Capacitor, Zls Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 16ZLS2200MEFC10X25

Description
Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4325 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4325
Electrolytic Capacitor, Zls Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4325
Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 2200 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLS2200MEFC10X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLS2200MEFC10X25
Capacitors - Aluminum Electrolytic Capacitors 16ZLS2200MEFC10X25
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 75Y4325 16ZLS2200MEFC10X25
Product Name Electrolytic Capacitor, Zls Series, 2200 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers