Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLS1000MEFC8X20

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2573-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2573-ND
Aluminum Electrolytic Capacitors 1189-2573-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLS1000MEFC8X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLS1000MEFC8X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLS1000MEFC8X20
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 75Y4322 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
75Y4322
Electrolytic Capacitor, Zls Series, 1000 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 75Y4322
Electrolytic Capacitor, ZLS Series, 1000 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, ZLS Series, 1000 F, 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-2573-ND 16ZLS1000MEFC8X20 75Y4322
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Zls Series, 1000 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details