Cap Aluminum Lytic 820uF 16V 20% (8 X 20mm) Radial 3.5mm 1960mA 10000h 105°C Bulk Product overview: 16ZLJ820M8X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 16V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 16V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLJ820M8X20 can be used for catalog matching and distributor lookup.
820µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLJ Series, 820 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 820UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-16ZLJ820M8X20 | 1189-1155-ND | 08X4835 | 16ZLJ820M8X20 |
| Product Name | 820uF 16V 1960mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 820 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF |