680µF 16V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Cap Aluminum Lytic 680uF 16V 20% (10 X 12.5mm) Radial 5mm 1700mA 9000h 105°C Bulk Product overview: 16ZLJ680M10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLJ680M10X12.5 can be used for catalog matching and distributor lookup.
CAP ALUM 680UF 20% 16V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 16ZLJ680M10X12.5-ND | 58-16ZLJ680M10X12.5 | 16ZLJ680M10X12.5 |
| Product Name | Aluminum Electrolytic Capacitors | 680uF 16V 1700mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |