Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLJ2200M12.5X20

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1153-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1153-ND
Aluminum Electrolytic Capacitors 1189-1153-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlj Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4833 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4833
Aluminium Electrolytic Capacitor, Zlj Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4833
Aluminium Electrolytic Capacitor, ZLJ Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLJ2200M12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLJ2200M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLJ2200M12.5X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1153-ND 08X4833 16ZLJ2200M12.5X20
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details