Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLJ1500MT810X20

Description
CAP ALUM 1.5MF 20% 16V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 1.5MF 20% 16V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16ZLJ1500MT810X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16ZLJ1500MT810X20-ND
Aluminum Electrolytic Capacitors 1189-16ZLJ1500MT810X20-ND
CAP ALUM 1.5MF 20% 16V RADIAL TH

CAP ALUM 1.5MF 20% 16V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358190-16ZLJ1500MT810X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358190-16ZLJ1500MT810X20
Capacitors - Aluminum Electrolytic Capacitors 1358190-16ZLJ1500MT810X20
Win Source Part Number: 1358190-16ZLJ1500MT8 10X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole Capacitance: 1.5 mF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.5 A @ 120 Hz Ripple Current @ High Frequency: 2.5 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) Polarization: Polar Impedance: 28 mOhms

Win Source Part Number: 1358190-16ZLJ1500MT810X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
Capacitance: 1.5 mF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.5 A @ 120 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
Polarization: Polar
Impedance: 28 mOhms

Buy Now Datasheet
Singapore, Singapore
1500uF 16V 2500mA Capacitor
58-16ZLJ1500MT810X20
1500uF 16V 2500mA Capacitor 58-16ZLJ1500MT810X20
Cap Aluminum Lytic 1500uF 16V 20% (10 X 20mm) Radial 5mm 2500mA 10000h 105°C Ammo Product overview: 16ZLJ1500MT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 16V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 16V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLJ1500MT810X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 16V 20% (10 X 20mm) Radial 5mm 2500mA 10000h 105°C Ammo Product overview: 16ZLJ1500MT810X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 16V, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 16V, 2500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLJ1500MT810X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLJ1500MT810X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLJ1500MT810X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLJ1500MT810X20
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16ZLJ1500MT810X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLJ1500MT810X20
Aluminum Electrolytic Capacitors 16ZLJ1500MT810X20
CAP ALUM 1500UF 20% 16V RAD TH

CAP ALUM 1500UF 20% 16V RAD TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-16ZLJ1500MT810X20-ND 1358190-16ZLJ1500MT810X20 58-16ZLJ1500MT810X20 16ZLJ1500MT810X20 16ZLJ1500MT810X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1500uF 16V 2500mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers