Rubycon Corporation 680uF 16V 1250mA Capacitor 16ZLH680MEFCTA8X16

Description
Cap Aluminum Lytic 680uF 16V 20% (8 X 16mm) Radial 5mm 1250mA 8000h 105°C Ammo Product overview: 16ZLH680MEFCTA8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFCTA8X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 16V 20% (8 X 16mm) Radial 5mm 1250mA 8000h 105°C Ammo Product overview: 16ZLH680MEFCTA8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFCTA8X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 16V 1250mA Capacitor
58-16ZLH680MEFCTA8X16
680uF 16V 1250mA Capacitor 58-16ZLH680MEFCTA8X16
Cap Aluminum Lytic 680uF 16V 20% (8 X 16mm) Radial 5mm 1250mA 8000h 105°C Ammo Product overview: 16ZLH680MEFCTA8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFCTA8X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 16V 20% (8 X 16mm) Radial 5mm 1250mA 8000h 105°C Ammo Product overview: 16ZLH680MEFCTA8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFCTA8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358131-16ZLH680MEFCTA8X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358131-16ZLH680MEFCTA8X16
Capacitors - Aluminum Electrolytic Capacitors 1358131-16ZLH680MEFCTA8X16
Win Source Part Number: 1358131-16ZLH680MEFC TA8X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 680 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 8000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 687.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.25 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 45 mOhms

Win Source Part Number: 1358131-16ZLH680MEFCTA8X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 687.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.25 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 45 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLH680MEFCTA8X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16ZLH680MEFCTA8X16-ND
Aluminum Electrolytic Capacitors 16ZLH680MEFCTA8X16-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH680MEFCTA8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH680MEFCTA8X16
Capacitors - Aluminum Electrolytic Capacitors 16ZLH680MEFCTA8X16
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-16ZLH680MEFCTA8X16 1358131-16ZLH680MEFCTA8X16 16ZLH680MEFCTA8X16-ND 16ZLH680MEFCTA8X16
Product Name 680uF 16V 1250mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details