Rubycon Corporation Aluminum Electrolytic Capacitors 16ZLH680MEFC10X12.5

Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1150-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1150-ND
Aluminum Electrolytic Capacitors 1189-1150-ND
680µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

680µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
680uF 16V 1.33A Capacitor
58-16ZLH680MEFC10X12.5
680uF 16V 1.33A Capacitor 58-16ZLH680MEFC10X12.5
680uF 16V Radial Aluminum Electrolytic Capacitor, 1.33A Ripple Product overview: 16ZLH680MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1.33A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1.33A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFC10X12 .5 can be used for catalog matching and distributor lookup.

680uF 16V Radial Aluminum Electrolytic Capacitor, 1.33A Ripple Product overview: 16ZLH680MEFC10X12.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 16V, 1.33A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 16V, 1.33A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH680MEFC10X12.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7037494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037494
Aluminium Capacitors 7037494
Capacitor Al 105deg 680uF 16V 10x12.5

Capacitor Al 105deg 680uF 16V 10x12.5

Supplier's Site
Aluminium Capacitors - 1727976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727976
Aluminium Capacitors 1727976
Capacitor Al 105deg 680uF 16V 10x12.5

Capacitor Al 105deg 680uF 16V 10x12.5

Supplier's Site
Aluminum Electrolytic Capacitors - 16ZLH680MEFC10X12.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH680MEFC10X12.5
Aluminum Electrolytic Capacitors 16ZLH680MEFC10X12.5
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16ZLH680MEFC10X12.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16ZLH680MEFC10X12.5
680uF 16V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 16V ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4829 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4829
Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4829
Aluminium Electrolytic Capacitor, ZLH Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 680 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH680MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH680MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 16ZLH680MEFC10X12.5
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site
CAP ALUM 680UF 20% 16V RADIAL - 683-16ZLH680MEFC10X12.5 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 680UF 20% 16V RADIAL
683-16ZLH680MEFC10X12.5
CAP ALUM 680UF 20% 16V RADIAL 683-16ZLH680MEFC10X12.5
CAP ALUM 680UF 20% 16V RADIAL

CAP ALUM 680UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1150-ND 58-16ZLH680MEFC10X12.5 7037494 16ZLH680MEFC10X12.5 16ZLH680MEFC10X12.5 08X4829 16ZLH680MEFC10X12.5 683-16ZLH680MEFC10X12.5
Product Name Aluminum Electrolytic Capacitors 680uF 16V 1.33A Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Zlh Series, 680 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 680UF 20% 16V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details