Rubycon Corporation Aluminium Capacitors 16ZLH4700MEFC16X25

Description
Capacitor Al 105deg 4700uF 16V 16x25
Request a Quote Datasheet
Description
Capacitor Al 105deg 4700uF 16V 16x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037510
Aluminium Capacitors 7037510
Capacitor Al 105deg 4700uF 16V 16x25

Capacitor Al 105deg 4700uF 16V 16x25

Supplier's Site
Aluminium Capacitors - 7037510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037510P
Aluminium Capacitors 7037510P
Capacitor Al 105deg 4700uF 16V 16x25

Capacitor Al 105deg 4700uF 16V 16x25

Supplier's Site
Aluminium Capacitors - 1726339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726339
Aluminium Capacitors 1726339
Capacitor Al 105deg 4700uF 16V 16x25

Capacitor Al 105deg 4700uF 16V 16x25

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2959-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2959-ND
Aluminum Electrolytic Capacitors 1189-2959-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1351 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
39K1351
Aluminium Electrolytic Capacitor, Zlh Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 39K1351
Aluminium Electrolytic Capacitor, ZLH Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH4700MEFC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH4700MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 16ZLH4700MEFC16X25
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037510 7037510P 1189-2959-ND 39K1351 16ZLH4700MEFC16X25
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers