Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 16ZLH3300MEFC16X20

Description
Win Source Part Number: 1357719-16ZLH3300MEF C16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.275 A @ 120 Hz Ripple Current @ High Frequency: 3.25 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 15 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1357719-16ZLH3300MEF C16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.275 A @ 120 Hz Ripple Current @ High Frequency: 3.25 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 15 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357719-16ZLH3300MEFC16X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357719-16ZLH3300MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 1357719-16ZLH3300MEFC16X20
Win Source Part Number: 1357719-16ZLH3300MEF C16X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 3300 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 2.275 A @ 120 Hz Ripple Current @ High Frequency: 3.25 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 15 mOhms

Win Source Part Number: 1357719-16ZLH3300MEFC16X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.275 A @ 120 Hz
Ripple Current @ High Frequency: 3.25 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 15 mOhms

Buy Now Datasheet
Singapore, Singapore
3300uF 16V 3250mA Capacitor
58-16ZLH3300MEFC16X20
3300uF 16V 3250mA Capacitor 58-16ZLH3300MEFC16X20
Cap Aluminum Lytic 3300uF 16V 20% (16 X 20mm) Radial 7.5mm 3250mA 10000h 105°C Bulk Product overview: 16ZLH3300MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 16V, 3250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 16V, 3250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH3300MEFC16X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 16V 20% (16 X 20mm) Radial 7.5mm 3250mA 10000h 105°C Bulk Product overview: 16ZLH3300MEFC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 16V, 3250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 16V, 3250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH3300MEFC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2958-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2958-ND
Aluminum Electrolytic Capacitors 1189-2958-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLH3300MEFC16X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH3300MEFC16X20
Aluminum Electrolytic Capacitors 16ZLH3300MEFC16X20
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH3300MEFC16X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH3300MEFC16X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLH3300MEFC16X20
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site
CAP ALUM 3300UF 20% 16V RADIAL - 683-16ZLH3300MEFC16X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 3300UF 20% 16V RADIAL
683-16ZLH3300MEFC16X20
CAP ALUM 3300UF 20% 16V RADIAL 683-16ZLH3300MEFC16X20
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357719-16ZLH3300MEFC16X20 58-16ZLH3300MEFC16X20 1189-2958-ND 16ZLH3300MEFC16X20 16ZLH3300MEFC16X20 683-16ZLH3300MEFC16X20
Product Name Capacitors - Aluminum Electrolytic Capacitors 3300uF 16V 3250mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 3300UF 20% 16V RADIAL
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers