Rubycon Corporation Aluminium Capacitors 16ZLH2200MEFC12.5X20

Description
Capacitor Al 105deg 2200uF 16V 12.5x20
Request a Quote Datasheet
Description
Capacitor Al 105deg 2200uF 16V 12.5x20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037501
Aluminium Capacitors 7037501
Capacitor Al 105deg 2200uF 16V 12.5x20

Capacitor Al 105deg 2200uF 16V 12.5x20

Supplier's Site
Aluminium Capacitors - 7037501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037501P
Aluminium Capacitors 7037501P
Capacitor Al 105deg 2200uF 16V 12.5x20

Capacitor Al 105deg 2200uF 16V 12.5x20

Supplier's Site
Aluminium Capacitors - 1728040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728040
Aluminium Capacitors 1728040
Capacitor Al 105deg 2200uF 16V 12.5x20

Capacitor Al 105deg 2200uF 16V 12.5x20

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2933-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2933-ND
Aluminum Electrolytic Capacitors 1189-2933-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 16V 2.48A Capacitor
58-16ZLH2200MEFC12.5X20
2200uF 16V 2.48A Capacitor 58-16ZLH2200MEFC12.5X20
Aluminum Electrolytic Capacitor 2200uF 16V Radial 12.5x20mm 2.48A 105C Product overview: 16ZLH2200MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 2.48A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 2.48A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH2200MEFC12.5 X20 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 2200uF 16V Radial 12.5x20mm 2.48A 105C Product overview: 16ZLH2200MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 2.48A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 2.48A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH2200MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357730-16ZLH2200MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357730-16ZLH2200MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1357730-16ZLH2200MEFC12.5X20
Win Source Part Number: 1357730-16ZLH2200MEF C12.5X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.736 A @ 120 Hz Ripple Current @ High Frequency: 2.48 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 17 mOhms

Win Source Part Number: 1357730-16ZLH2200MEFC12.5X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.736 A @ 120 Hz
Ripple Current @ High Frequency: 2.48 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 17 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLH2200MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH2200MEFC12.5X20
Aluminum Electrolytic Capacitors 16ZLH2200MEFC12.5X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1349 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K1349
Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K1349
Aluminium Electrolytic Capacitor, ZLH Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH2200MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH2200MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLH2200MEFC12.5X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16ZLH2200MEFC12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16ZLH2200MEFC12.5X20
2200uF 16V 17mΩ@100kHz ±20% 2.48A@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 16V 17mΩ@100kHz ±20% 2.48A@100kHz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037501 7037501P 1189-2933-ND 58-16ZLH2200MEFC12.5X20 1357730-16ZLH2200MEFC12.5X20 16ZLH2200MEFC12.5X20 39K1349 16ZLH2200MEFC12.5X20 16ZLH2200MEFC12.5X20
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 2200uF 16V 2.48A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details