Manufacturer: Rubycon
Win Source Part Number: 1329414-16ZLH1800MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 18 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.35 A @ 120 Hz
Ripple Current @ High Frequency: 2.25 A @ 100 kHz
1800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 16V, 20% +Tol, 20% -Tol, 1800uF Product overview: 16ZLH1800MEFCT810X23
CAP ALUM 1800UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329414-16ZLH1800MEFCT810X23 | 16ZLH1800MEFCT810X23-ND | 58-16ZLH1800MEFCT810X23 | 16ZLH1800MEFCT810X23 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 16V 1800uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |