Rubycon Corporation Aluminium Capacitors 16ZLH1500MEFC10X20

Description
Rubycon 16ZLH1500MEFC10X20 Capacitor
Request a Quote Datasheet
Description
Rubycon 16ZLH1500MEFC10X20 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7259022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7259022
Aluminium Capacitors 7259022
Rubycon 16ZLH1500MEFC10X20 Capacitor

Rubycon 16ZLH1500MEFC10X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7259022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7259022P
Aluminium Capacitors 7259022P
Capacitor Al 105deg 1500uF 16V 10x20

Capacitor Al 105deg 1500uF 16V 10x20

Supplier's Site
Singapore, Singapore
16V 1500uF Capacitor
58-16ZLH1500MEFC10X20
16V 1500uF Capacitor 58-16ZLH1500MEFC10X20
16V 1500uF Radial Aluminum Electrolytic Capacitor 10x20mm Product overview: 16ZLH1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 1500uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH1500MEFC10X2 0 can be used for catalog matching and distributor lookup.

16V 1500uF Radial Aluminum Electrolytic Capacitor 10x20mm Product overview: 16ZLH1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1500uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 1500uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH1500MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1881-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1881-ND
Aluminum Electrolytic Capacitors 1189-1881-ND
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1331265-16ZLH1500MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331265-16ZLH1500MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1331265-16ZLH1500MEFC10X20
Manufacturer: Rubycon Win Source Part Number: 1331265-16ZLH1500MEF C10X20 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) Impedance: 20 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1881,16ZLH1500M EFC10X20-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.176 A @ 120 Hz Ripple Current @ High Frequency: 1.96 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1331265-16ZLH1500MEFC10X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 20 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1881,16ZLH1500MEFC10X20-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.176 A @ 120 Hz
Ripple Current @ High Frequency: 1.96 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 16ZLH1500MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH1500MEFC10X20
Aluminum Electrolytic Capacitors 16ZLH1500MEFC10X20
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Rubycon - 39T8573 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Rubycon
39T8573
Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Rubycon 39T8573
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH1500MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH1500MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 16ZLH1500MEFC10X20
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16ZLH1500MEFC10X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16ZLH1500MEFC10X20
1500uF 16V 20mΩ@100kHz ±20% 1.96A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

1500uF 16V 20mΩ@100kHz ±20% 1.96A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7259022 7259022P 58-16ZLH1500MEFC10X20 1189-1881-ND 1331265-16ZLH1500MEFC10X20 16ZLH1500MEFC10X20 39T8573 16ZLH1500MEFC10X20 16ZLH1500MEFC10X20
Product Name Aluminium Capacitors Aluminium Capacitors 16V 1500uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details