Rubycon Corporation Aluminium Capacitors 16ZLH100MEFC5X11

Description
Capacitor Al 105deg 100uF 16V 5x11
Request a Quote
Description
Capacitor Al 105deg 100uF 16V 5x11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 100µF, 16V, Radial from Rubycon, part number 39K1346, is designed for applications requiring a compact and reliable capacitor solution. It operates within a temperature range of -40°C to +105°C and has a rated voltage of 16V DC. The capacitor features a capacitance tolerance of ±20% at 20°C and 120Hz, ensuring consistent performance in various conditions. This component has a long lifespan, rated for 6000 to 10000 hours at 105°C, making it suitable for high-temperature applications. It is RoHS compliant, indicating it meets environmental standards. The capacitor's low impedance and dissipation factor of 0.14 at 16V contribute to its efficiency in filtering and energy storage applications. The radial leaded design allows for easy integration into circuit boards, with a lead spacing of 2mm. Engineers seeking a reliable and efficient capacitor for their projects may find this product suitable due to its robust specifications and long operational life.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, 100µF, 16V, Radial from Rubycon, part number 39K1346, is designed for applications requiring a compact and reliable capacitor solution. It operates within a temperature range of -40°C to +105°C and has a rated voltage of 16V DC. The capacitor features a capacitance tolerance of ±20% at 20°C and 120Hz, ensuring consistent performance in various conditions. This component has a long lifespan, rated for 6000 to 10000 hours at 105°C, making it suitable for high-temperature applications. It is RoHS compliant, indicating it meets environmental standards. The capacitor's low impedance and dissipation factor of 0.14 at 16V contribute to its efficiency in filtering and energy storage applications. The radial leaded design allows for easy integration into circuit boards, with a lead spacing of 2mm. Engineers seeking a reliable and efficient capacitor for their projects may find this product suitable due to its robust specifications and long operational life.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7037488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037488
Aluminium Capacitors 7037488
Capacitor Al 105deg 100uF 16V 5x11

Capacitor Al 105deg 100uF 16V 5x11

Supplier's Site
Aluminium Capacitors - 7037488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037488P
Aluminium Capacitors 7037488P
Capacitor Al 105deg 100uF 16V 5x11

Capacitor Al 105deg 100uF 16V 5x11

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-1148-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1148-ND
Aluminum Electrolytic Capacitors 1189-1148-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357744-16ZLH100MEFC5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357744-16ZLH100MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 1357744-16ZLH100MEFC5X11
Win Source Part Number: 1357744-16ZLH100MEFC 5X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 6000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz Ripple Current @ High Frequency: 345 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 220 mOhms

Win Source Part Number: 1357744-16ZLH100MEFC5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 172.5 mA @ 120 Hz
Ripple Current @ High Frequency: 345 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 220 mOhms

Buy Now Datasheet
Singapore, Singapore
100uF 16V 345mA Capacitor
58-16ZLH100MEFC5X11
100uF 16V 345mA Capacitor 58-16ZLH100MEFC5X11
100uF 16V Aluminum Electrolytic Capacitor, Radial, 345mA Product overview: 16ZLH100MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 345mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 345mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH100MEFC5X11 can be used for catalog matching and distributor lookup.

100uF 16V Aluminum Electrolytic Capacitor, Radial, 345mA Product overview: 16ZLH100MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 16V, 345mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 16V, 345mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16ZLH100MEFC5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial; Capacitance Rubycon - 39K1346 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial; Capacitance Rubycon
39K1346
Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial; Capacitance Rubycon 39K1346
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 16V, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm - 683-16ZLH100MEFC5X11 - Utmel Electronic Limited
Hong Kong, China
RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
683-16ZLH100MEFC5X11
RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm 683-16ZLH100MEFC5X11
RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm

RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm

Supplier's Site
Aluminum Electrolytic Capacitors - 16ZLH100MEFC5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16ZLH100MEFC5X11
Aluminum Electrolytic Capacitors 16ZLH100MEFC5X11
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16ZLH100MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16ZLH100MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 16ZLH100MEFC5X11
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16ZLH100MEFC5X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16ZLH100MEFC5X11
100uF 16V 22mΩ@100kHz ±20% 345mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 16V 22mΩ@100kHz ±20% 345mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7037488 7037488P 1189-1148-ND 1357744-16ZLH100MEFC5X11 58-16ZLH100MEFC5X11 39K1346 683-16ZLH100MEFC5X11 16ZLH100MEFC5X11 16ZLH100MEFC5X11 16ZLH100MEFC5X11
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100uF 16V 345mA Capacitor Aluminum Electrolytic Capacitor, 100Uf, 16V, Radial; Capacitance Rubycon RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details