Rubycon Corporation Aluminum Electrolytic Capacitors 16YXS3900MEFC12.5X35

Description
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16YXS3900MEFC12.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16YXS3900MEFC12.5X35-ND
Aluminum Electrolytic Capacitors 1189-16YXS3900MEFC12.5X35-ND
3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3900µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXS3900MEFC12.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16YXS3900MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 16YXS3900MEFC12.5X35
CAP ALUM 3900UF 20% 16V RADIAL

CAP ALUM 3900UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-16YXS3900MEFC12.5X35-ND 16YXS3900MEFC12.5X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details