Rubycon Corporation Aluminum Electrolytic Capacitors 16YXS1500MEFC10X20

Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-16YXS1500MEFC10X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-16YXS1500MEFC10X20-ND
Aluminum Electrolytic Capacitors 1189-16YXS1500MEFC10X20-ND
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1500µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1500UF 16V Capacitor
58-16YXS1500MEFC10X20
1500UF 16V Capacitor 58-16YXS1500MEFC10X20
CAP ALUM 1500UF 20% 16V RADIAL Product overview: 16YXS1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXS1500MEFC10X2 0 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 16V RADIAL Product overview: 16YXS1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXS1500MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXS1500MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16YXS1500MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 16YXS1500MEFC10X20
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-16YXS1500MEFC10X20-ND 58-16YXS1500MEFC10X20 16YXS1500MEFC10X20
Product Name Aluminum Electrolytic Capacitors 1500UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details