The Aluminium Electrolytic Capacitor, YXM Series, has a capacitance of 220 µF with a tolerance of ±20% and a rated voltage of 16 V. It features a compact radial leaded design with a diameter of 8 mm. This capacitor is RoHS compliant and is designed for a temperature range of -40°C to +105°C. It has a load life of 10,000 hours at 105°C, ensuring reliability in various applications. The leakage current is specified as I = 0.01CV or 3 µA, whichever is greater, after two minutes of applying the rated voltage. The capacitor also exhibits low dissipation factors, making it suitable for high-frequency applications.
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, YXM Series, 220 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR ALUM ELECT, 220UF, 16V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3958-ND | 26M5932 | 54T4830 | 16YXM220MEFC8X11.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxm Series, 220 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitor Alum Elect, 220Uf, 16V, 20%, Radial; Capacitance Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |