100µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1189-16YXM100MEFRT16.3X11TB-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |