Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 16YXJ470M8X11.5

Description
Manufacturer: Rubycon Win Source Part Number: 1330508-16YXJ470M8X1 1.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Impedance: 130 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 16YXJ470M8X115,1189- 1146 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 480 mA @ 120 Hz Ripple Current @ High Frequency: 640 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1330508-16YXJ470M8X1 1.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Impedance: 130 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 16YXJ470M8X115,1189- 1146 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 480 mA @ 120 Hz Ripple Current @ High Frequency: 640 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330508-16YXJ470M8X11.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330508-16YXJ470M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 1330508-16YXJ470M8X11.5
Manufacturer: Rubycon Win Source Part Number: 1330508-16YXJ470M8X1 1.5 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Impedance: 130 mOhms Lifetime @ Temp.: 7000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 16YXJ470M8X115,1189- 1146 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 480 mA @ 120 Hz Ripple Current @ High Frequency: 640 mA @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1330508-16YXJ470M8X11.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 130 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 16YXJ470M8X115,1189-1146
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 480 mA @ 120 Hz
Ripple Current @ High Frequency: 640 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1146-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1146-ND
Aluminum Electrolytic Capacitors 1189-1146-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7497155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497155P
Aluminium Capacitors 7497155P
Capacitor Al 105deg 470uF 16V 8X11.5

Capacitor Al 105deg 470uF 16V 8X11.5

Supplier's Site
Aluminium Capacitors - 7497155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497155
Aluminium Capacitors 7497155
Rubycon 16YXJ470M8X11.5 Capacitor

Rubycon 16YXJ470M8X11.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726193
Aluminium Capacitors 1726193
Capacitor Al 105deg 470uF 16V 8X11.5

Capacitor Al 105deg 470uF 16V 8X11.5

Supplier's Site
Singapore, Singapore
470uF 16V 640mA Capacitor
58-16YXJ470M8X11.5
470uF 16V 640mA Capacitor 58-16YXJ470M8X11.5
Cap Aluminum Lytic 470uF 16V 20% (8 X 11.5mm) Radial 3.5mm 640mA 7000h 105°C Bulk Product overview: 16YXJ470M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ470M8X11.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 16V 20% (8 X 11.5mm) Radial 3.5mm 640mA 7000h 105°C Bulk Product overview: 16YXJ470M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V, 640mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, 640mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ470M8X11.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16YXJ470M8X11.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXJ470M8X11.5
Aluminum Electrolytic Capacitors 16YXJ470M8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4825 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
08X4825
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 08X4825
Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16YXJ470M8X11.5
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16YXJ470M8X11.5
470uF 16V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 16V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXJ470M8X11.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXJ470M8X11.5
Capacitors - Aluminum Electrolytic Capacitors 16YXJ470M8X11.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330508-16YXJ470M8X11.5 1189-1146-ND 7497155P 7497155 58-16YXJ470M8X11.5 16YXJ470M8X11.5 08X4825 16YXJ470M8X11.5 16YXJ470M8X11.5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 470uF 16V 640mA Capacitor Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details