4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 4700uF 16V 20% (16 X 25mm) Radial 7.5mm 2930mA 10000h 105°C Bulk Product overview: 16YXJ4700M16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 16V, 2930mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 16V, 2930mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ4700M16X25 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rubycon
Category: Capacitors Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Product Status: Active
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Operating Temperature: -40°C ~ 105°C
CAP ALUM 4700UF 20% 16V RADIAL
CAP ALUM 4700UF 20% 16V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1145-ND | 58-16YXJ4700M16X25 | 16YXJ4700M16X25 | 16YXJ4700M16X25 | |
| Product Name | Aluminum Electrolytic Capacitors | 4700uF 16V 2930mA Capacitor | Capacitors Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |