Rubycon Corporation 220uF 16V 400mA Capacitor 16YXJ220MT16.3X11

Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Ammo Product overview: 16YXJ220MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220MT16.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Ammo Product overview: 16YXJ220MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220MT16.3X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 16V 400mA Capacitor
58-16YXJ220MT16.3X11
220uF 16V 400mA Capacitor 58-16YXJ220MT16.3X11
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Ammo Product overview: 16YXJ220MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220MT16.3X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 400mA 7000h 105°C Ammo Product overview: 16YXJ220MT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220MT16.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1546-1-ND
Aluminum Electrolytic Capacitors 1189-1546-1-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1546-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1546-3-ND
Aluminum Electrolytic Capacitors 1189-1546-3-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358133-16YXJ220MT16.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358133-16YXJ220MT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 1358133-16YXJ220MT16.3X11
Win Source Part Number: 1358133-16YXJ220MT16 .3X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 280 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 220 mOhms Product Status: Active

Win Source Part Number: 1358133-16YXJ220MT16.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 220 mOhms
Product Status: Active

Buy Now Datasheet
CAP ALUM 220UF 20% 16V RADIAL - 683-16YXJ220MT16.3X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 16V RADIAL
683-16YXJ220MT16.3X11
CAP ALUM 220UF 20% 16V RADIAL 683-16YXJ220MT16.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4824 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4824
Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4824
Aluminium Electrolytic Capacitor, YXJ Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 220 - F, - 20%, 16 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXJ220MT16.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXJ220MT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 16YXJ220MT16.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16YXJ220MT16.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXJ220MT16.3X11
Aluminum Electrolytic Capacitors 16YXJ220MT16.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-16YXJ220MT16.3X11 1189-1546-1-ND 1358133-16YXJ220MT16.3X11 683-16YXJ220MT16.3X11 08X4824 16YXJ220MT16.3X11 16YXJ220MT16.3X11
Product Name 220uF 16V 400mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 220UF 20% 16V RADIAL Aluminium Electrolytic Capacitor, Yxj Series, 220 F, 20%, 16 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details