Rubycon Corporation Aluminium Capacitors 16YXJ220M6.3X11

Description
Capacitor Al 105deg 220uF 16V 6.3X11
Request a Quote Datasheet
Description
Capacitor Al 105deg 220uF 16V 6.3X11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7497158P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497158P
Aluminium Capacitors 7497158P
Capacitor Al 105deg 220uF 16V 6.3X11

Capacitor Al 105deg 220uF 16V 6.3X11

Supplier's Site
Aluminium Capacitors - 1727454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727454
Aluminium Capacitors 1727454
Capacitor Al 105deg 220uF 16V 6.3X11

Capacitor Al 105deg 220uF 16V 6.3X11

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-4155-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4155-ND
Aluminum Electrolytic Capacitors 1189-4155-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357640-16YXJ220M6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357640-16YXJ220M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 1357640-16YXJ220M6.3X11
Win Source Part Number: 1357640-16YXJ220M6.3 X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 280 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 220 mOhms

Win Source Part Number: 1357640-16YXJ220M6.3X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 220 mOhms

Buy Now Datasheet
Singapore, Singapore
220uF 16V Capacitor
58-16YXJ220M6.3X11
220uF 16V Capacitor 58-16YXJ220M6.3X11
220uF 16V Radial Aluminum Electrolytic Capacitor 20% 105C Product overview: 16YXJ220M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220M6.3X11 can be used for catalog matching and distributor lookup.

220uF 16V Radial Aluminum Electrolytic Capacitor 20% 105C Product overview: 16YXJ220M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ220M6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16YXJ220M6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXJ220M6.3X11
Aluminum Electrolytic Capacitors 16YXJ220M6.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXJ220M6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXJ220M6.3X11
Capacitors - Aluminum Electrolytic Capacitors 16YXJ220M6.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16YXJ220M6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16YXJ220M6.3X11
220uF 16V 220mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 16V 220mΩ@100kHz ±20% 400mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7497158P 1727454 1189-4155-ND 1357640-16YXJ220M6.3X11 58-16YXJ220M6.3X11 16YXJ220M6.3X11 16YXJ220M6.3X11 16YXJ220M6.3X11
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220uF 16V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details