Rubycon Corporation Aluminum Electrolytic Capacitors 16YXJ2200M12.5X20

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3710-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3710-ND
Aluminum Electrolytic Capacitors 1189-3710-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1329518-16YXJ2200M12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329518-16YXJ2200M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1329518-16YXJ2200M12.5X20
Manufacturer: Rubycon Win Source Part Number: 1329518-16YXJ2200M12 .5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.197" (5.00mm) Impedance: 41 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-3710,16YXJ2200M 12.5X20-ND RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 1.52 A @ 120 Hz Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Manufacturer: Rubycon
Win Source Part Number: 1329518-16YXJ2200M12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 41 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-3710,16YXJ2200M12.5X20-ND
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.52 A @ 120 Hz
Ripple Current @ High Frequency: 1.9 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
2200uF 16V 1.9A Capacitor
58-16YXJ2200M12.5X20
2200uF 16V 1.9A Capacitor 58-16YXJ2200M12.5X20
2200uF 16V Radial Aluminum Electrolytic Capacitor 1.9A Product overview: 16YXJ2200M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 1.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 1.9A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ2200M12.5X20 can be used for catalog matching and distributor lookup.

2200uF 16V Radial Aluminum Electrolytic Capacitor 1.9A Product overview: 16YXJ2200M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 1.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 1.9A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXJ2200M12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
16YXJ2200M12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 16YXJ2200M12.5X20
2200uF 16V ±20% Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 16V ±20% Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16YXJ2200M12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXJ2200M12.5X20
Aluminum Electrolytic Capacitors 16YXJ2200M12.5X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXJ2200M12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXJ2200M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 16YXJ2200M12.5X20
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3710-ND 1329518-16YXJ2200M12.5X20 58-16YXJ2200M12.5X20 16YXJ2200M12.5X20 16YXJ2200M12.5X20 16YXJ2200M12.5X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200uF 16V 1.9A Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details