Rubycon Corporation Aluminum Capacitors - 16YXG470MEFC10X12.5 16YXG470MEFC10X12.5

Description
Manufacturer: Rubycon Win Source Part Number: 905442-16YXG470MEFC1 0X12.5 Series: YXG Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2192, 16YXG470MEFC10X12.5- ND
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 905442-16YXG470MEFC1 0X12.5 Series: YXG Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2192, 16YXG470MEFC10X12.5- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 16YXG470MEFC10X12.5 - 905442-16YXG470MEFC10X12.5 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 16YXG470MEFC10X12.5
905442-16YXG470MEFC10X12.5
Aluminum Capacitors - 16YXG470MEFC10X12.5 905442-16YXG470MEFC10X12.5
Manufacturer: Rubycon Win Source Part Number: 905442-16YXG470MEFC1 0X12.5 Series: YXG Operating Temperature Range: -40°C ~ 105°C Features: 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-2192, 16YXG470MEFC10X12.5- ND

Manufacturer: Rubycon
Win Source Part Number: 905442-16YXG470MEFC10X12.5
Series: YXG
Operating Temperature Range: -40°C ~ 105°C
Features: 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-2192, 16YXG470MEFC10X12.5-ND

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2192-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2192-ND
Aluminum Electrolytic Capacitors 1189-2192-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXG470MEFC10X12.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXG470MEFC10X12.5
Capacitors - Aluminum Electrolytic Capacitors 16YXG470MEFC10X12.5
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 905442-16YXG470MEFC10X12.5 1189-2192-ND 16YXG470MEFC10X12.5
Product Name Aluminum Capacitors - 16YXG470MEFC10X12.5 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Radial, Can
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers