100µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, YXG Series, 100 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 16V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1135-ND | 08X4811 | 16YXG100MEFC5X11 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 100 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |