Cap Aluminum Lytic 330uF 16V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 16YXF330MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF330MEFC8X11.
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP, 330µF, 16V, 20%; Capacitance:330µF; Voltage Rating:16V; Product Range:YXF Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAP ALUM 330UF 20% 16V RADIAL
CAP ALUM 330UF 20% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-16YXF330MEFC8X11.5 | 1189-2191-ND | 49AC8764 | 16YXF330MEFC8X11.5 | 16YXF330MEFC8X11.5 |
| Product Name | 330uF 16V 400mA Capacitor | Aluminum Electrolytic Capacitors | Cap, 330Μf, 16V, 20%; Capacitance Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |