Rubycon Corporation Aluminum Electrolytic Capacitors 16YXF2200MEFC12.5X25

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3679-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3679-ND
Aluminum Electrolytic Capacitors 1189-3679-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 16V 1650mA Capacitor
58-16YXF2200MEFC12.5X25
2200uF 16V 1650mA Capacitor 58-16YXF2200MEFC12.5X25
Cap Aluminum Lytic 2200uF 16V 20% (12.5 X 25mm) Radial 5mm 1650mA 10000h 105°C Bulk Product overview: 16YXF2200MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF2200MEFC12.5 X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 16V 20% (12.5 X 25mm) Radial 5mm 1650mA 10000h 105°C Bulk Product overview: 16YXF2200MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 16V, 1650mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 16V, 1650mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXF2200MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357851-16YXF2200MEFC12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357851-16YXF2200MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1357851-16YXF2200MEFC12.5X25
Win Source Part Number: 1357851-16YXF2200MEF C12.5X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXF Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.32 A @ 120 Hz Ripple Current @ High Frequency: 1.65 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 48 mOhms

Win Source Part Number: 1357851-16YXF2200MEFC12.5X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.32 A @ 120 Hz
Ripple Current @ High Frequency: 1.65 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 48 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXF2200MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
16YXF2200MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 16YXF2200MEFC12.5X25
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 16YXF2200MEFC12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
16YXF2200MEFC12.5X25
Aluminum Electrolytic Capacitors 16YXF2200MEFC12.5X25
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 16M4992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
16M4992
Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 16M4992
Aluminium Electrolytic Capacitor, YXF Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 2200 - F, - 20%, 16 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon - 54T4757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon
54T4757
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon 54T4757
CAPACITOR ALUM ELECT, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3679-ND 58-16YXF2200MEFC12.5X25 1357851-16YXF2200MEFC12.5X25 16YXF2200MEFC12.5X25 16YXF2200MEFC12.5X25 16M4992 54T4757
Product Name Aluminum Electrolytic Capacitors 2200uF 16V 1650mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxf Series, 2200 F, 20%, 16 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details