Rubycon Corporation 220uF 16V 220mA Capacitor 16YXA220MEFCT16.3X11

Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 3000h 105°C Ammo Product overview: 16YXA220MEFCT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXA220MEFCT16.3 X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 3000h 105°C Ammo Product overview: 16YXA220MEFCT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXA220MEFCT16.3 X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 16V 220mA Capacitor
58-16YXA220MEFCT16.3X11
220uF 16V 220mA Capacitor 58-16YXA220MEFCT16.3X11
Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 3000h 105°C Ammo Product overview: 16YXA220MEFCT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXA220MEFCT16.3 X11 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (6.3 X 11mm) Radial 2.5mm 220mA 3000h 105°C Ammo Product overview: 16YXA220MEFCT16.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 16V, 220mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 16V, 220mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-16YXA220MEFCT16.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 16YXA220MEFCT16.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
16YXA220MEFCT16.3X11-ND
Aluminum Electrolytic Capacitors 16YXA220MEFCT16.3X11-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 16YXA220MEFCT16.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
16YXA220MEFCT16.3X11
Capacitors - Aluminum Electrolytic Capacitors 16YXA220MEFCT16.3X11
CAP ALUM 220UF 20% 16V RADIAL

CAP ALUM 220UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-16YXA220MEFCT16.3X11 16YXA220MEFCT16.3X11-ND 16YXA220MEFCT16.3X11
Product Name 220uF 16V 220mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details